Dell Wyse logo

Dell Wyse S30 0.366 GHz 2.7 kg Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17045
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse S30 0.366 GHz 2.7 kg Grey, Silver:

Dell Wyse S30, 0.366 GHz, AMD Geode, 0.125 GB, 64 GB, 1600 x 1200 pixels, Grey, Silver

Long summary description Dell Wyse S30 0.366 GHz 2.7 kg Grey, Silver:

Dell Wyse S30. Processor frequency: 0.366 GHz, Processor family: AMD Geode. Internal memory: 0.125 GB. Total storage capacity: 64 GB. Maximum resolution: 1600 x 1200 pixels. Product colour: Grey, Silver, Cable lock slot type: Kensington

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.