Dell Wyse logo

Dell Wyse S10 Callisto-2 0.366 GHz 2.7 kg

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46921
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse S10 Callisto-2 0.366 GHz 2.7 kg:

Dell Wyse S10 Callisto-2, 0.366 GHz, 0.125 GB, 1600 x 1200 pixels, 10 - 40 °C, 20 - 80%, EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS

Long summary description Dell Wyse S10 Callisto-2 0.366 GHz 2.7 kg:

Dell Wyse S10 Callisto-2. Processor frequency: 0.366 GHz. Internal memory: 0.125 GB. Display resolution: 1600 x 1200 pixels. Certification: EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS. Weight: 2.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.