DeepCool logo

DeepCool Dukase V2 Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19927
Info modified on:
02 Dec 2024, 14:58:37
End of life date:
02 Dec 2024
Short summary description DeepCool Dukase V2 Midi Tower Black:

DeepCool Dukase V2, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, ABS synthetics, SPCC, Gaming

Long summary description DeepCool Dukase V2 Midi Tower Black:

DeepCool Dukase V2. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom, Supported power supply form factors: ATX, PS2. Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 202 mm, Depth: 482.7 mm, Height: 504 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.