Dahua Technology logo

Dahua Technology DHI-NVR1104HS-P-S3/H network video recorder

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67744
Info modified on:
19 Mar 2021, 10:09:56
Short summary description Dahua Technology DHI-NVR1104HS-P-S3/H network video recorder:

Dahua Technology DHI-NVR1104HS-P-S3/H, 4 channels, 1920 x 1080 pixels, 720p, 1080p, Embedded LINUX, 8 TB, SATA

Long summary description Dahua Technology DHI-NVR1104HS-P-S3/H network video recorder:

Dahua Technology DHI-NVR1104HS-P-S3/H. Video input channels: 4 channels, Maximum resolution: 1920 x 1080 pixels, Video recording modes: 720p, 1080p. Maximum storage capacity: 8 TB, Hard drive interface: SATA. Ethernet LAN data rates: 10,100 Mbit/s, Supported network protocols: HTTP, HTTPS, TCP / IP, IPv4, IPv6, RTSP, UDP, NTP, DHCP, DNS, P2P. Width: 260 mm, Depth: 225 mm, Height: 47.6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.