Dahua Technology logo

Dahua Technology DH-XVR4104HS-X1 digital video recorder (DVR) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19407
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Dahua Technology DH-XVR4104HS-X1 digital video recorder (DVR) Black:

Dahua Technology DH-XVR4104HS-X1, Black, 1920 x 1080 pixels, H.264, H.264+, H.265, H.265+, AAC, G.711, PCM, 1920×1080, 1280×1024, 1280×720, 4 channels

Long summary description Dahua Technology DH-XVR4104HS-X1 digital video recorder (DVR) Black:

Dahua Technology DH-XVR4104HS-X1. Product colour: Black, Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264, H.264+, H.265, H.265+. Ethernet interface type: Fast Ethernet, Supported network protocols: HTTP, HTTPS, TCP/IP, IPv4/IPv6, 3G/4G, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter,..., Number of users: 128 user(s). Hard drive interface: SATA, Maximum hard drive capacity: 6 TB. DC voltage: 12 V, Power consumption: 10 W. Width: 260 mm, Depth: 236 mm, Height: 48 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.