D-Link logo

D-Link DWR-118 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123286
Info modified on:
20 Dec 2023, 16:50:05
End of life date:
01 Aug 2018
Short summary description D-Link DWR-118 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DWR-118, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 3G, 4G, Black

Long summary description D-Link DWR-118 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DWR-118. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Network standard: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPS. Product colour: Black. Certification: RoHS, CE

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.