D-Link logo

D-Link DGS-1100-08V2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211051
Info modified on:
27 Jan 2025, 14:42:35
Short summary description D-Link DGS-1100-08V2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

D-Link DGS-1100-08V2, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link DGS-1100-08V2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

D-Link DGS-1100-08V2. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Network standard: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V. Power connector: DC-in jack

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.