D-Link logo

D-Link DGS-108GL Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233373
Info modified on:
04 Mar 2024, 14:08:09
Short summary description D-Link DGS-108GL Unmanaged Gigabit Ethernet (10/100/1000) Black:

D-Link DGS-108GL, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description D-Link DGS-108GL Unmanaged Gigabit Ethernet (10/100/1000) Black:

D-Link DGS-108GL. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Network standard: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3p, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V. Power connector: DC-in jack

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.