D-Link logo

D-Link DCS-2132L security camera Box IP security camera Indoor 1280 x 800 pixels Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106532
Info modified on:
09 May 2023, 09:10:07
Short summary description D-Link DCS-2132L security camera Box IP security camera Indoor 1280 x 800 pixels Desk:

D-Link DCS-2132L, IP security camera, Indoor, Wired & Wireless, CE, CE LVD, FCC, ICES, C-Tick, Desk, White

Long summary description D-Link DCS-2132L security camera Box IP security camera Indoor 1280 x 800 pixels Desk:

D-Link DCS-2132L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White, Form factor: Box. Lens viewing angle, horizontal: 57.8°, Lens viewing angle, vertical: 37.8°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 10x, Normal focusing range: 0.3 m, Fixed focal length: 3.45 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.