Conceptronic logo

Conceptronic C56U modem 56 Kbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105169
Info modified on:
07 Oct 2024, 16:55:04
Short summary description Conceptronic C56U modem 56 Kbit/s:

Conceptronic C56U, V.92, 56 Kbit/s, USB 2.0, Conexant CX93010, CD-ROM, Windows XP, Windows Vista, Windows 7

Long summary description Conceptronic C56U modem 56 Kbit/s:

Conceptronic C56U. Modem type: V.92, Modem speed: 56 Kbit/s, Interface: USB 2.0. Minimum system requirements: CD-ROM, Compatible operating systems: Windows XP, Windows Vista, Windows 7. Weight: 30 g, Depth: 200 mm, Height: 20 mm. Cables included: Phone (RJ-11), Bundled software: BVRP Software

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.