Conceptronic logo

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154210
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB Black:

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB, Black, AVI, VOB, XviD, CF, MMC, SD, 300 GB, USB 2.0, Wired

Long summary description Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB Black:

Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 300GB. Product colour: Black, Video compression formats: AVI, VOB, XviD. Compatible memory cards: CF, MMC, SD, Hard drive capacity: 300 GB. Interface: USB 2.0. Connectivity technology: Wired. Hard disk drive type: 3.5"

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.