CLUB3D ATi Radeon X1950XT 256MB, GDDR3, 256 bit, 1800 MHz, 2048 x 1536 pixels
CLUB3D ATi Radeon X1950XT 256MB. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual-link DVI