CLUB3D logo

CLUB3D Radeon R7 250 Low Profile AMD 1 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38265
Info modified on:
02 Sept 2024, 20:26:03
Short summary description CLUB3D Radeon R7 250 Low Profile AMD 1 GB GDDR5:

CLUB3D Radeon R7 250 Low Profile, Radeon R7 250, 1 GB, GDDR5, 128 bit, 4096 x 3112 pixels, PCI Express x16

Long summary description CLUB3D Radeon R7 250 Low Profile AMD 1 GB GDDR5:

CLUB3D Radeon R7 250 Low Profile. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual-link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.