CLUB3D logo

CLUB3D CGAX-7977F2 graphics card AMD Radeon HD7970 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54743
Info modified on:
02 Sept 2024, 20:26:14
Short summary description CLUB3D CGAX-7977F2 graphics card AMD Radeon HD7970 3 GB GDDR5:

CLUB3D CGAX-7977F2, Radeon HD7970, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description CLUB3D CGAX-7977F2 graphics card AMD Radeon HD7970 3 GB GDDR5:

CLUB3D CGAX-7977F2. Graphics processor family: AMD, Graphics processor: Radeon HD7970, Processor frequency: 925 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.