Chief logo

Chief SYSAUW project mount Ceiling White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111332
Info modified on:
02 Sept 2024, 10:56:26
Short summary description Chief SYSAUW project mount Ceiling White:

Chief SYSAUW, Ceiling, 15.9 kg, White, UL, 184.2 mm, 503.5 mm

Long summary description Chief SYSAUW project mount Ceiling White:

Chief SYSAUW. Mounting type: Ceiling, Maximum weight (capacity): 15.9 kg, Product colour: White. Width: 184.2 mm, Height: 503.5 mm, Depth: 633.6 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.