Chicco logo

Chicco Go-One Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32806
Info modified on:
17 Oct 2021, 23:08:40
Short summary description Chicco Go-One Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Black:

Chicco Go-One Isofix, ISOFIX, 1 (9 - 18 kg; 9 months - 4 years), 3-point, Washable cover

Long summary description Chicco Go-One Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Black:

Chicco Go-One Isofix. Car seat group: 1 (9 - 18 kg; 9 months - 4 years), Mounting type: ISOFIX, Belt fastening type: 3-point. Width: 490 mm, Depth: 410 mm, Height: 670 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.