Cellularline logo

Cellularline 8018080346354 selfie stick Smartphone Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96234
Info modified on:
16 May 2025, 15:49:09
Short summary description Cellularline 8018080346354 selfie stick Smartphone Black:

Cellularline 8018080346354, Smartphone, Black, Any brand, 185 g, 3 g, 45 mm

Long summary description Cellularline 8018080346354 selfie stick Smartphone Black:

Cellularline 8018080346354. Suitable for: Smartphone, Product colour: Black, Brand compatibility: Any brand. Weight: 185 g, Battery weight: 3 g, Depth: 45 mm. Package width: 48 mm, Package depth: 90 mm, Package height: 215 mm. Dangerous goods class: Class 9

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.