Canon logo

Canon LV X320 Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93133
Info modified on:
14 Mar 2024, 19:20:12
Short summary description Canon LV X320 Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

Canon LV X320, 3200 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 4:3

Long summary description Canon LV X320 Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

Canon LV X320. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: SHP, Lamp power: 210 W. Focus: Manual, Focal length range: 22 - 24.1 mm, Aperture range (F-F): 2.56 - 2.68. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x..., Supported video modes: 480i, 480p, 576i, 720p, 1080i, 1080p. Serial interface type: RS-232C

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.