Canon logo

Canon XEED WUX400ST Standard throw projector 4000 ANSI lumens LCOS WUXGA (1920x1200) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45666
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon XEED WUX400ST Standard throw projector 4000 ANSI lumens LCOS WUXGA (1920x1200) White:

Canon XEED WUX400ST, 4000 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Canon XEED WUX400ST Standard throw projector 4000 ANSI lumens LCOS WUXGA (1920x1200) White:

Canon XEED WUX400ST. Projector brightness: 4000 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: NSHA, Lamp power: 250 W. Focus: Manual, Zoom ratio: Fixed, Digital zoom: 1.35x. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.