Canon logo

Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41697
Info modified on:
25 Nov 2020, 15:24:34
Short summary description Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm:

Canon i-SENSYS MF6140dn, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, White

Long summary description Canon i-SENSYS MF6140dn Laser A4 1200 x 600 DPI 33 ppm:

Canon i-SENSYS MF6140dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.