Canon logo

Canon i-SENSYS FAX-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33325
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon i-SENSYS FAX-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White:

Canon i-SENSYS FAX-L170, Laser, 33.6 Kbit/s, 200 x 400 DPI, 3.4 sec/page, MH, MMR, MR, 140 locations

Long summary description Canon i-SENSYS FAX-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White:

Canon i-SENSYS FAX-L170. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 200 x 400 DPI. Maximum duty cycle: 8000 pages per month, Noise level: 53 dB, Product colour: White. Maximum copy resolution: 600 x 400 DPI, Copy speed (black, normal quality, A4): 11.8 cpm, Time to first copy (black, normal): 22.3 s. Maximum standard media size: A4, Maximum media size (WxH): 210 x 297 mm, ISO A-series sizes (A0...A9): A4, A5. Standard input capacity: 150 sheets, Auto document feeder capacity: 30 sheets, Standard output capacity: 100 sheets

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.