Canon logo

Canon imageRUNNER ADVANCE C3125i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128172
Info modified on:
30 May 2023, 12:06:32
Short summary description Canon imageRUNNER ADVANCE C3125i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C3125i, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Canon imageRUNNER ADVANCE C3125i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C3125i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.