Candy logo

Candy CFBC 3130 E Built-in 263 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94561
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Candy CFBC 3130 E Built-in 263 L White:

Candy CFBC 3130 E, 263 L, ST, 42 dB, 3 kg/24h, White

Long summary description Candy CFBC 3130 E Built-in 263 L White:

Candy CFBC 3130 E. Total net capacity: 263 L, Climate class: ST, Noise level: 42 dB. Fridge net capacity: 203 L, Fridge number of shelves: 3. Freezer net capacity: 60 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 283 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.