Candy CDI 5656 E10, Fully built-in, Stainless steel, 44 dB, Intensive, Normal, 10 L, 598 mm
Candy CDI 5656 E10. Appliance placement: Fully built-in, Color of control panel: Stainless steel. Noise level: 44 dB, Dishwashing programs: Intensive, Normal. Water consumption per cycle: 10 L. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Drying class: A