Candy logo

Candy CDB 485DN/1-S washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58486
Info modified on:
27 May 2024, 12:11:16
Short summary description Candy CDB 485DN/1-S washer dryer Built-in Front-load White:

Candy CDB 485DN/1-S, Front-load, Built-in, White, 5 kg, 1400 RPM, 8 kg

Long summary description Candy CDB 485DN/1-S washer dryer Built-in Front-load White:

Candy CDB 485DN/1-S. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Washing capacity: 8 kg. Water consumption washing & drying: 115 L, Energy consumption washing: 1.2 kWh, Energy consumption washing & drying: 5.11 kWh. Height: 820 mm, Weight: 68 kg, Package weight: 70 kg. Washing class: A, Annual energy consumption washing: 208 kWh, Annual water consumption washing: 9000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.