Candy logo

Candy CFU 1900/1 E Upright freezer Freestanding 160 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88426
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Candy CFU 1900/1 E Upright freezer Freestanding 160 L White:

Candy CFU 1900/1 E, 160 L, 8 kg/24h, N-ST, 43 dB, 4*, White

Long summary description Candy CFU 1900/1 E Upright freezer Freestanding 160 L White:

Candy CFU 1900/1 E. Freezer net capacity: 160 L, Climate class: N-ST, Freezing capacity: 8 kg/24h, Storage time during power failure: 10 h, Noise level: 43 dB, Star rating: 4*. Door hinge: Left/right. Annual energy consumption: 228 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.