Candy logo

Candy GOC 760 BT tumble dryer Freestanding Front-load 6 kg B White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21831
Info modified on:
04 Mar 2024, 15:43:24
Short summary description Candy GOC 760 BT tumble dryer Freestanding Front-load 6 kg B White:

Candy GOC 760 BT, Freestanding, Front-load, White, 6 kg, Quick, 24 h

Long summary description Candy GOC 760 BT tumble dryer Freestanding Front-load 6 kg B White:

Candy GOC 760 BT. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 6 kg, Drying programs: Quick. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 3.36 kWh, Connected load: 2300 W. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.