Candy logo

Candy Smart Inverter CSWS 485TWMRE-47 washer dryer Freestanding Front-load White D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237500
Info modified on:
20 May 2025, 05:27:57
Short summary description Candy Smart Inverter CSWS 485TWMRE-47 washer dryer Freestanding Front-load White D:

Candy Smart Inverter CSWS 485TWMRE-47, Front-load, Freestanding, White, Left, Anthracite, Touch

Long summary description Candy Smart Inverter CSWS 485TWMRE-47 washer dryer Freestanding Front-load White D:

Candy Smart Inverter CSWS 485TWMRE-47. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Cord length: 1.6 m, Inlet hose length: 1.5 m. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing: 44 L. Candy technologies (clothes care): Mix Power System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.