Buffalo logo

Buffalo TeraStation 5410DN NAS Desktop Annapurna Labs AL314 4 GB DDR3 32 TB HDD Linux Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148090
Info modified on:
30 Mar 2023, 23:06:27
Short summary description Buffalo TeraStation 5410DN NAS Desktop Annapurna Labs AL314 4 GB DDR3 32 TB HDD Linux Black:

Buffalo TeraStation 5410DN, NAS, Desktop, Annapurna Labs, AL314, 4 GB, DDR3

Long summary description Buffalo TeraStation 5410DN NAS Desktop Annapurna Labs AL314 4 GB DDR3 32 TB HDD Linux Black:

Buffalo TeraStation 5410DN. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor: AL314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 32 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.