Brother logo

Brother PC-5000 parallel cable Black 1.8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260369
Info modified on:
17 Mar 2025, 07:05:04
Short summary description Brother PC-5000 parallel cable Black 1.8 m:

Brother PC-5000, Black, Parallelle interface, Parallelle interface, 1.8 m, 271 g, 213 mm

Long summary description Brother PC-5000 parallel cable Black 1.8 m:

Brother PC-5000. Product colour: Black, Connector 1: Parallelle interface, Connector 2: Parallelle interface. Weight: 271 g, Height: 213 mm, Width: 60 mm. Package weight: 425 g. Country of origin: Vietnam, Quantity per pallet: 288 pc(s), Pallet gross height: 17 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.