Braun logo

Braun °CoolTec CT4s Foil shaver Trimmer Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118430
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun °CoolTec CT4s Foil shaver Trimmer Black, Blue:

Braun °CoolTec CT4s, Foil shaver, Black, Blue, Battery, Lithium-Ion (Li-Ion), 1 h, 5 min

Long summary description Braun °CoolTec CT4s Foil shaver Trimmer Black, Blue:

Braun °CoolTec CT4s. Shaver system: Foil shaver, Product colour: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 598 g. Package width: 67 mm, Package depth: 155 mm, Package height: 222 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.