Bosch logo

Bosch WAW284DE washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71066
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch WAW284DE washing machine Front-load 8 kg 1400 RPM White:

Bosch WAW284DE, Front-load, 8 kg, B, 71 dB, 1400 RPM, 137 kWh

Long summary description Bosch WAW284DE washing machine Front-load 8 kg 1400 RPM White:

Bosch WAW284DE. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.