Bosch logo

Bosch PIB645B17E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32231
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PIB645B17E hob Black Built-in Zone induction hob 4 zone(s):

Bosch PIB645B17E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PIB645B17E hob Black Built-in Zone induction hob 4 zone(s):

Bosch PIB645B17E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 583 mm, Depth: 513 mm, Height: 58 mm. Package weight: 12 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.