Bosch logo

Bosch AUTODOME IP starlight 5000i Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29549
Info modified on:
14 May 2025, 12:13:22
Short summary description Bosch AUTODOME IP starlight 5000i Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:

Bosch AUTODOME IP starlight 5000i, IP security camera, Indoor & outdoor, Wired, Ceiling, Dome, Acrylonitrile butadiene styrene (ABS), SPCC

Long summary description Bosch AUTODOME IP starlight 5000i Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:

Bosch AUTODOME IP starlight 5000i. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Form factor: Dome, Housing material: Acrylonitrile butadiene styrene (ABS), SPCC. Minimum illumination: 0.004 lx, Field of view (FOV) angle: 60.9°, Tilt angle: -90 - 0°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"), Number of effective pixels (H x V): 1945 x 1097 pixels. Optical zoom: 30x, Digital zoom: 16x, Focal length range: 4.5 - 135 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.