Bosch logo

Bosch AutoCook Pro 5 L 1200 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61672
Info modified on:
14 Mar 2024, 19:31:46
Short summary description Bosch AutoCook Pro 5 L 1200 W Black, Stainless steel:

Bosch AutoCook Pro, 5 L, 1200 W, Black, Stainless steel, Touch, 220-240 V, 50 - 60 Hz

Long summary description Bosch AutoCook Pro 5 L 1200 W Black, Stainless steel:

Bosch AutoCook Pro. Capacity: 5 L, Power: 1200 W, Product colour: Black, Stainless steel. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 300 mm, Depth: 320 mm, Height: 400 mm. Package weight: 9.1 kg. Quantity per pallet: 25 pc(s), Quantity per shipping (inner) case: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.