Bosch logo

Bosch KAN92VI35 side-by-side refrigerator Freestanding 604 L Chrome, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70665
Info modified on:
27 May 2024, 12:12:52
Short summary description Bosch KAN92VI35 side-by-side refrigerator Freestanding 604 L Chrome, Stainless steel:

Bosch KAN92VI35, Freestanding, Chrome, Stainless steel, LED, Chrome, Stainless steel, Tempered glass, 604 L

Long summary description Bosch KAN92VI35 side-by-side refrigerator Freestanding 604 L Chrome, Stainless steel:

Bosch KAN92VI35. Appliance placement: Freestanding, Product colour: Chrome, Stainless steel, Display type: LED. Total net capacity: 604 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 387 L, Lamp type: LED. Freezer net capacity: 202 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 389 kWh, Connected load: 190 W, AC input voltage: 220 - 240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.