Bosch logo

Bosch KAN58A40 side-by-side refrigerator Freestanding 531 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75772
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Bosch KAN58A40 side-by-side refrigerator Freestanding 531 L Silver:

Bosch KAN58A40, Freestanding, American door, Silver, 531 L, SN-ST, 356 L

Long summary description Bosch KAN58A40 side-by-side refrigerator Freestanding 531 L Silver:

Bosch KAN58A40. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 531 L, Climate class: SN-ST. Fridge net capacity: 356 L, Fridge gross capacity: 377 L. Freezer net capacity: 175 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 522 kWh, Connected load: 300 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.