Bosch logo

Bosch Serie 2 HBN211E0J oven 67 L 2800 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59008
Info modified on:
29 Nov 2024, 15:43:03
Short summary description Bosch Serie 2 HBN211E0J oven 67 L 2800 W Black, Stainless steel:

Bosch Serie 2 HBN211E0J, Electric, 67 L, 2800 W, 67 L, 270 °C, Black, Stainless steel

Long summary description Bosch Serie 2 HBN211E0J oven 67 L 2800 W Black, Stainless steel:

Bosch Serie 2 HBN211E0J. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 2800 W. Product colour: Black, Stainless steel, Control type: Rotary, Housing material: Glass, Metal. Timer type: Mechanical. Energy consumption (forced convection): 0.89 kWh, Connected load: 2800 W, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.