Bosch logo

Bosch HBG634BB1 oven 71 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46486
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Bosch HBG634BB1 oven 71 L Black:

Bosch HBG634BB1, Large, Electric, 71 L, 71 L, 275 °C, Built-in

Long summary description Bosch HBG634BB1 oven 71 L Black:

Bosch HBG634BB1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.87 kWh, Connected load: 3650 W, AC input voltage: 220 - 240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58.5 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.