Bosch DCNM-WAP, 2.4 GHz, 5 GHz, 1000 Mbit/s, WPA2, 10,100,1000 Mbit/s
Bosch DCNM-WAP. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE) Support. Product colour: Grey