Bosch logo

Bosch DCN-IDESK-L interpreter desk Black, Silver Built-in display LCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25885
Info modified on:
14 Mar 2024, 17:25:43
Short summary description Bosch DCN-IDESK-L interpreter desk Black, Silver Built-in display LCD:

Bosch DCN-IDESK-L, Black, Silver, Plastic, LCD, Rotary, Buttons, Rotary, Pedestal

Long summary description Bosch DCN-IDESK-L interpreter desk Black, Silver Built-in display LCD:

Bosch DCN-IDESK-L. Housing colour: Black, Silver, Housing material: Plastic, Display type: LCD. Headphone frequency: 30 - 20000 Hz, Impedance: 32 Ω, Output power: 60 mW. Width: 330 mm, Depth: 170 mm, Height: 82 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.