Bosch logo

Bosch 2 608 622 126 wire wheel/wheel brush Pencil brush 1.5 cm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25364
Info modified on:
19 May 2021, 17:05:31
Short summary description Bosch 2 608 622 126 wire wheel/wheel brush Pencil brush 1.5 cm:

Bosch 2 608 622 126, Pencil brush, 6 mm, 1.5 cm, 0.2 mm, Stainless steel, 4500 RPM

Long summary description Bosch 2 608 622 126 wire wheel/wheel brush Pencil brush 1.5 cm:

Bosch 2 608 622 126. Type: Pencil brush, Shank diameter: 6 mm, Diameter: 1.5 cm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.