Bosch logo

Bosch WTW84160IT tumble dryer Freestanding Front-load 7 kg A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43422
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Bosch WTW84160IT tumble dryer Freestanding Front-load 7 kg A White:

Bosch WTW84160IT, Freestanding, Front-load, Heat pump, White, 112 L, 7 kg

Long summary description Bosch WTW84160IT tumble dryer Freestanding Front-load 7 kg A White:

Bosch WTW84160IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Drying programs: Wool, Quick, Cycle time: 40 min. Energy efficiency class: A, Heat source: Electric. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.