Bosch logo

Bosch GOP 55-36 Black, Blue 550 W 20000 OPM

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41236
Info modified on:
14 Mar 2024, 18:53:34
Short summary description Bosch GOP 55-36 Black, Blue 550 W 20000 OPM:

Bosch GOP 55-36, Cutting, Sanding, Scraping, Black, Blue, 20000 OPM, 8000 OPM, 1.8°, 81 dB

Long summary description Bosch GOP 55-36 Black, Blue 550 W 20000 OPM:

Bosch GOP 55-36. Multi-tool applications: Cutting, Sanding, Scraping, Product colour: Black, Blue. Idle oscillation rate (max): 20000 OPM, Idle oscillation rate (min): 8000 OPM, Oscillation angle: 1.8°. Power source: AC, Input power: 550 W. Weight: 1.6 kg. Vibration emission (min): 3.5 m/s², Vibration emission (max): 10.5 m/s²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.