Bosch logo

Bosch AdvancedCut 18 7000 RPM Black, Green, Red, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43520
Info modified on:
14 Mar 2024, 19:43:50
Short summary description Bosch AdvancedCut 18 7000 RPM Black, Green, Red, Silver:

Bosch AdvancedCut 18, 7000 RPM, 6.5 cm, Black, Green, Red, Silver, Battery, 2.5 Ah, Lithium-Ion (Li-Ion)

Long summary description Bosch AdvancedCut 18 7000 RPM Black, Green, Red, Silver:

Bosch AdvancedCut 18. Idle speed: 7000 RPM, Blade length: 6.5 cm, Product colour: Black, Green, Red, Silver. Power source: Battery, Battery capacity: 2.5 Ah, Battery technology: Lithium-Ion (Li-Ion). Sound pressure level: 75 dB, Sound power level: 86 dB. Weight: 700 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.