Bosch logo

Bosch PSB 700-2 RE Keyless 2.4 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72452
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PSB 700-2 RE Keyless 2.4 kg:

Bosch PSB 700-2 RE, Keyless, 4 cm, 1.3 cm, 1.3 cm, 800 RPM, 2600 RPM

Long summary description Bosch PSB 700-2 RE Keyless 2.4 kg:

Bosch PSB 700-2 RE. Chuck type: Keyless. Drilling diameter in wood (max): 4 cm, Drilling diameter in steel (max): 1.3 cm, Drilling diameter in concrete (max): 1.3 cm. Power source: AC, Input power: 701 W, Output power: 360 W. Weight: 2.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.