Bosch logo

Bosch DLE 40 Professional Laser distance meter Black, Blue 40 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55891
Info modified on:
09 Jan 2024, 08:15:16
Short summary description Bosch DLE 40 Professional Laser distance meter Black, Blue 40 m:

Bosch DLE 40 Professional, Laser distance meter, Black, Blue, Digital, IP54, 40 m, 0.05 m

Long summary description Bosch DLE 40 Professional Laser distance meter Black, Blue 40 m:

Bosch DLE 40 Professional. Type: Laser distance meter, Product colour: Black, Blue, Display type: Digital. Maximum measurement distance: 40 m, Minimum measurement distance: 0.05 m, Accuracy: 1.5 mm. Battery type: AAA, Battery voltage: 1.5 V, Auto power off after: 5 min. Width: 58 mm, Depth: 100 mm, Height: 32 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.