Blomberg logo

Blomberg smarTouch BUXB20 Semi built-in

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93328
Info modified on:
06 Dec 2021, 15:55:36
Short summary description Blomberg smarTouch BUXB20 Semi built-in:

Blomberg smarTouch BUXB20, Semi built-in, Black, Stainless steel, LED, 44 dB, 10 L, 0.9 kWh

Long summary description Blomberg smarTouch BUXB20 Semi built-in:

Blomberg smarTouch BUXB20. Appliance placement: Semi built-in, Color of control panel: Black, Stainless steel, Display type: LED. Noise level: 44 dB. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.9 kWh. Width: 570 mm, Depth: 600 mm, Height: 920 mm. Drying class: A, Washing programs: Pre-wash

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.