Blomberg logo

Blomberg KND 9860 X Freestanding 437 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62890
Info modified on:
26 Feb 2021, 15:59:56
Short summary description Blomberg KND 9860 X Freestanding 437 L Stainless steel:

Blomberg KND 9860 X, 437 L, SN-T, 40 dB, 6 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Blomberg KND 9860 X Freestanding 437 L Stainless steel:

Blomberg KND 9860 X. Total net capacity: 437 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge interior light, Number of vegetable drawers: 4. Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 310 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.