Bestway logo

Bestway 65048 inflatable boat 5 person(s) Travel/recreation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164383
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bestway 65048 inflatable boat 5 person(s) Travel/recreation:

Bestway 65048, Travel/recreation, Inflatable boat, Blue, White, PVC, 5 person(s), 640 kg

Long summary description Bestway 65048 inflatable boat 5 person(s) Travel/recreation:

Bestway 65048. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Blue, White. Width: 3300 mm, Length: 1620 mm, Height: 440 mm. Oar length: 1.62 m, Oar material: Aluminum, Tow rope length: 10 m

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.